Panasonic Choke, 12 Uh, 2.3A, 20%; Inductance Panasonic ELL-ATV120M

Description
CHOKE, 12 uH, 2.3A, 20%; Inductance:12µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-ATV Series; Power Inductor Case:10mm x 10mm x 4.5mm; DC Resistance Max:0.025ohm RoHS Compliant: Yes
Description
CHOKE, 12 uH, 2.3A, 20%; Inductance:12µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-ATV Series; Power Inductor Case:10mm x 10mm x 4.5mm; DC Resistance Max:0.025ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 12 Uh, 2.3A, 20%; Inductance Panasonic - 95M4191 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 12 Uh, 2.3A, 20%; Inductance Panasonic
95M4191
Choke, 12 Uh, 2.3A, 20%; Inductance Panasonic 95M4191
CHOKE, 12 uH, 2.3A, 20%; Inductance:12µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-ATV Series; Power Inductor Case:10mm x 10mm x 4.5mm; DC Resistance Max:0.025ohm RoHS Compliant: Yes

CHOKE, 12 uH, 2.3A, 20%; Inductance:12µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-ATV Series; Power Inductor Case:10mm x 10mm x 4.5mm; DC Resistance Max:0.025ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 95M4191
Product Name Choke, 12 Uh, 2.3A, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 12 microH
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details