330µH Shielded Wirewound Inductor 570mA 700mOhm Nonstandard, Corner Terminals
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCD2456TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |