INDUCTOR, SHIELDED, 47UH, 600MA, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 95M4216 |
| Product Name | Inductor, Shielded, 47Uh, 600Ma, Smd; Inductance Panasonic |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 47 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.2700 ohms |