Win Source Part Number: 985571-ELL-3GM220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: M
Type: Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 770mOhm
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 360 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Panasonic Electronic Components
Other Names: PCD1656CT,ELL3GM220M
Base Product Number: ELL-3GM
Product Status: Obsolete
FIXED IND 22UH 360MA 770MOHM SMD / 22 µH Shielded Wirewound Inductor 360 mA 770mOhm Nonstandard Product overview: ELL-3GM220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 360MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 360MA, 770MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-3GM220M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 985571-ELL-3GM220M | 71-ELL-3GM220M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 360MA 770MOHM Inductor and Choke |
| Mounting Option | Surface Mount Technology | SMD (SMT) |
| Technology | Wirewound | Wirewound |
| Application | RF Choke | |
| Configuration | Fixed | |
| Inductance Range | 22 microH | 22 microH |