Panasonic EMI/RFI Filters (LC, RC Networks) - ELKE333FA ELKE333FA

Description
Manufacturer: Panasonic Win Source Part Number: 822447-ELKE333FA Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 822447-ELKE333FA Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ELKE333FA
ELKE333FA
EMI/RFI Filters (LC, RC Networks) - ELKE333FA ELKE333FA
Manufacturer: Panasonic Win Source Part Number: 822447-ELKE333FA Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822447-ELKE333FA
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ELKE333FA
Product Name EMI/RFI Filters (LC, RC Networks) - ELKE333FA
Unlock Full Specs
to access all available technical data

Similar Products

800 to 4000MHz – High Pass Filter - UIYHPF7191A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 600 MHz
View Details
Band Stop Filter - 5o2935250 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 50 to 800 MHz
View Details
RF Filters - 2312-QPQ5601SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details