Panasonic EMI/RFI Filters (LC, RC Networks) - ELK-EA333FA ELK-EA333FA

Description
Manufacturer: Panasonic Win Source Part Number: 918017-ELK-EA333FA Series: ELKEA Operating Temperature Range: -20°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A 1207 (3218 Metric), 3 PC Pad Package: Reel - TR Package: 1207 (3218 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: P13169CT, P13169TR, P13169DKR, ELKEA333FA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918017-ELK-EA333FA Series: ELKEA Operating Temperature Range: -20°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A 1207 (3218 Metric), 3 PC Pad Package: Reel - TR Package: 1207 (3218 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: P13169CT, P13169TR, P13169DKR, ELKEA333FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - ELK-EA333FA - ELK-EA333FA - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ELK-EA333FA
ELK-EA333FA
EMI/RFI Filters (LC, RC Networks) - ELK-EA333FA ELK-EA333FA
Manufacturer: Panasonic Win Source Part Number: 918017-ELK-EA333FA Series: ELKEA Operating Temperature Range: -20°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A 1207 (3218 Metric), 3 PC Pad Package: Reel - TR Package: 1207 (3218 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: P13169CT, P13169TR, P13169DKR, ELKEA333FA

Manufacturer: Panasonic
Win Source Part Number: 918017-ELK-EA333FA
Series: ELKEA
Operating Temperature Range: -20°C ~ 85°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A 1207 (3218 Metric), 3 PC Pad
Package: Reel - TR
Package: 1207 (3218 Metric), 3 PC Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: P13169CT, P13169TR, P13169DKR, ELKEA333FA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ELK-EA333FA
Product Name EMI/RFI Filters (LC, RC Networks) - ELK-EA333FA
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 1.5 GHz Surface Mount Lowpass Filter - MFLP-00043GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 1500 MHz
View Details
RF Filters - 1761-B080KF4S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8000 MHz
View Details
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details
6 GHz Wi-Fi U-NII 7-8 bandBoost™ Filter - QPQ5602 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details