Marki Microwave LLC Passive Glass 1.5 GHz Surface Mount Lowpass Filter MFLP-00043GSM2

Description
The MFLP-00043GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00043GSM2 features a 1.5 GHz 3 dBc cutoff and 31 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00043GSM2 is offered in a 4.27 × 4.00 mm package.
Request a Quote Datasheet
Description
The MFLP-00043GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00043GSM2 features a 1.5 GHz 3 dBc cutoff and 31 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00043GSM2 is offered in a 4.27 × 4.00 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Glass 1.5 GHz Surface Mount Lowpass Filter - MFLP-00043GSM2 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive Glass 1.5 GHz Surface Mount Lowpass Filter
MFLP-00043GSM2
Passive Glass 1.5 GHz Surface Mount Lowpass Filter MFLP-00043GSM2
The MFLP-00043GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00043GSM2 features a 1.5 GHz 3 dBc cutoff and 31 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00043GSM2 is offered in a 4.27 × 4.00 mm package.

The MFLP-00043GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00043GSM2 features a 1.5 GHz 3 dBc cutoff and 31 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00043GSM2 is offered in a 4.27 × 4.00 mm package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00043GSM2
Product Name Passive Glass 1.5 GHz Surface Mount Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-0900SM, 9 GHz Surface Mount Bandpass Filter - FB-0900SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 8400 to 9600 MHz
Package Type Surface Mount
View Details
Passive GaAs MMIC 5.85 GHz Highpass Filter - MFHP-00027CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 55000 MHz
View Details
Passive GaAs MMIC 21.8 - 26.5 GHz Bandpass Filter - MFBP-00067CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21820 to 26540 MHz
View Details
Passive GaAs MMIC 2 GHz Lowpass Filter - MFLP-00007PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2040 MHz
View Details