Panasonic EMI/RFI Filters (LC, RC Networks) - ELK-EA222FA ELK-EA222FA

Description
Manufacturer: Panasonic Win Source Part Number: 870365-ELK-EA222FA Series: ELKEA Operating Temperature Range: -20°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6 A 1207 (3218 Metric), 3 PC Pad Package: Reel - TR Package: 1207 (3218 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: P13167DKR, P13167CT, ELKEA222FA, P13167TR, Q4134448
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870365-ELK-EA222FA Series: ELKEA Operating Temperature Range: -20°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6 A 1207 (3218 Metric), 3 PC Pad Package: Reel - TR Package: 1207 (3218 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: P13167DKR, P13167CT, ELKEA222FA, P13167TR, Q4134448
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ELK-EA222FA
ELK-EA222FA
EMI/RFI Filters (LC, RC Networks) - ELK-EA222FA ELK-EA222FA
Manufacturer: Panasonic Win Source Part Number: 870365-ELK-EA222FA Series: ELKEA Operating Temperature Range: -20°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6 A 1207 (3218 Metric), 3 PC Pad Package: Reel - TR Package: 1207 (3218 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: P13167DKR, P13167CT, ELKEA222FA, P13167TR, Q4134448

Manufacturer: Panasonic
Win Source Part Number: 870365-ELK-EA222FA
Series: ELKEA
Operating Temperature Range: -20°C ~ 85°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6 A 1207 (3218 Metric), 3 PC Pad
Package: Reel - TR
Package: 1207 (3218 Metric), 3 PC Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: P13167DKR, P13167CT, ELKEA222FA, P13167TR, Q4134448

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ELK-EA222FA
Product Name EMI/RFI Filters (LC, RC Networks) - ELK-EA222FA
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B039NC5S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3950 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
MFBC-00009M, Passive GaAs MMIC 46.50 - 63.50 GHz Bandpass Filter - MFBC-00009M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 46500 to 63500 MHz
View Details