Panasonic Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic ELK-E221FA

Description
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:220pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:220pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic - 56W4100 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic
56W4100
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic 56W4100
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:220pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:220pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56W4100
Product Name Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details