Panasonic 0.012uH 100MHz 1.3A Inductor and Choke ELJPE12NKFA

Description
Inductor Power Chip Laser Cut 0.012uH 10% 100MHz 9Q-Factor Ceramic 1.3A 0.08Ohm DCR 0603 T/R Product overview: ELJPE12NKFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uH, 100MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.012uH, 100MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPE12NKFA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Chip Laser Cut 0.012uH 10% 100MHz 9Q-Factor Ceramic 1.3A 0.08Ohm DCR 0603 T/R Product overview: ELJPE12NKFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uH, 100MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.012uH, 100MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPE12NKFA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.012uH 100MHz 1.3A Inductor and Choke - 71-ELJPE12NKFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.012uH 100MHz 1.3A Inductor and Choke
71-ELJPE12NKFA
0.012uH 100MHz 1.3A Inductor and Choke 71-ELJPE12NKFA
Inductor Power Chip Laser Cut 0.012uH 10% 100MHz 9Q-Factor Ceramic 1.3A 0.08Ohm DCR 0603 T/R Product overview: ELJPE12NKFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uH, 100MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.012uH, 100MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPE12NKFA can be used for catalog matching and distributor lookup.

Inductor Power Chip Laser Cut 0.012uH 10% 100MHz 9Q-Factor Ceramic 1.3A 0.08Ohm DCR 0603 T/R Product overview: ELJPE12NKFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uH, 100MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.012uH, 100MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJPE12NKFA can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ELJPE12NKFA - 1141275-ELJPE12NKFA - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELJPE12NKFA
1141275-ELJPE12NKFA
Fixed Inductors - ELJPE12NKFA 1141275-ELJPE12NKFA
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141275-ELJPE12NKFA Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.3 A Length: 1.6002 mm Shielding: Unshielded Inductance: 12 nH Height - Seated (Max): 787.4 µm Tolerance: 10 % Test Frequency: 100 MHz Core Material: Ceramic Self Resonant Frequency: 2.5 GHz Composition: Wirewound Height: 800 µm Number of Pins: 2 Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Max DC Current: 1.3 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Lead Pitch: 1 mm Q Factor: 9 Inductance Tolerance: 10 % Max Operating Temperature: 85 °C Case Code (Metric): 1608

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141275-ELJPE12NKFA
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 1.3 A
Length: 1.6002 mm
Shielding: Unshielded
Inductance: 12 nH
Height - Seated (Max): 787.4 µm
Tolerance: 10 %
Test Frequency: 100 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.5 GHz
Composition: Wirewound
Height: 800 µm
Number of Pins: 2
Width: 787.4 µm
Categories: Fixed Inductors
DC Resistance (DCR): 80 mΩ
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Max DC Current: 1.3 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 0603
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Q Factor: 9
Inductance Tolerance: 10 %
Max Operating Temperature: 85 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJPE12NKFA 1141275-ELJPE12NKFA
Product Name 0.012uH 100MHz 1.3A Inductor and Choke Fixed Inductors - ELJPE12NKFA
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard; Wirewound
Configuration Fixed
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details