Panasonic SMD 100MHz 450mA Inductor and Choke ELJ-RE4N7JFA

Description
4.7nH 5% 100MHz Ceramic Chip Inductor, 0603 SMD, 450mA Product overview: ELJ-RE4N7JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE4N7JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7nH 5% 100MHz Ceramic Chip Inductor, 0603 SMD, 450mA Product overview: ELJ-RE4N7JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE4N7JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MHz 450mA Inductor and Choke - 71-ELJ-RE4N7JFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MHz 450mA Inductor and Choke
71-ELJ-RE4N7JFA
SMD 100MHz 450mA Inductor and Choke 71-ELJ-RE4N7JFA
4.7nH 5% 100MHz Ceramic Chip Inductor, 0603 SMD, 450mA Product overview: ELJ-RE4N7JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE4N7JFA can be used for catalog matching and distributor lookup.

4.7nH 5% 100MHz Ceramic Chip Inductor, 0603 SMD, 450mA Product overview: ELJ-RE4N7JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE4N7JFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multi Layer, 4.7Nh, 0603; Inductance Panasonic - 55W9370 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 4.7Nh, 0603; Inductance Panasonic
55W9370
Inductor, Multi Layer, 4.7Nh, 0603; Inductance Panasonic 55W9370
INDUCTOR, MULTI LAYER, 4.7NH, 0603; Inductance:4.7nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 4.7NH, 0603; Inductance:4.7nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Inductor, Multi Layer, 4.7Nh, 0603, Full Reel; Inductance Panasonic - 05X8493 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 4.7Nh, 0603, Full Reel; Inductance Panasonic
05X8493
Inductor, Multi Layer, 4.7Nh, 0603, Full Reel; Inductance Panasonic 05X8493
INDUCTOR, MULTI LAYER, 4.7NH, 0603, FULL REEL; Inductance:4.7nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 4.7NH, 0603, FULL REEL; Inductance:4.7nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RE4N7JFA 55W9370
Product Name SMD 100MHz 450mA Inductor and Choke Inductor, Multi Layer, 4.7Nh, 0603; Inductance Panasonic
Core Material Non-Magnetic, Ceramic
Inductance Range 0.0047 microH 0.0047 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details