FIXED IND 2.2NH 500MA 90MOHM SMD Product overview: ELJ-RE2N2ZF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE2N2ZF2 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870363-ELJ-RE2N2ZF2
Series: RE
Operating Temperature Range: -40°C ~ 85°C
Features: 2.2 nH Unshielded Multilayer Inductor 500 mA 90mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1286CT, ELJRE2N2ZF2, PCD1286TR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ELJ-RE2N2ZF2 | 870363-ELJ-RE2N2ZF2 |
| Product Name | SMD 500MA 90MOHM Inductor and Choke | Fixed Inductors - ELJ-RE2N2ZF2 |
| Mounting Option | Surface Mount | Surface Mount Technology |