Panasonic SMD 190mA Inductor and Choke ELJ-NAR33KF

Description
1210 Inductor 330nH 10% 190mA SMD Ferrite Unshielded Product overview: ELJ-NAR33KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NAR33KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 Inductor 330nH 10% 190mA SMD Ferrite Unshielded Product overview: ELJ-NAR33KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NAR33KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 190mA Inductor and Choke - 71-ELJ-NAR33KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 190mA Inductor and Choke
71-ELJ-NAR33KF
SMD 190mA Inductor and Choke 71-ELJ-NAR33KF
1210 Inductor 330nH 10% 190mA SMD Ferrite Unshielded Product overview: ELJ-NAR33KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NAR33KF can be used for catalog matching and distributor lookup.

1210 Inductor 330nH 10% 190mA SMD Ferrite Unshielded Product overview: ELJ-NAR33KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NAR33KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELJ-NAR33KF
870358-ELJ-NAR33KF
Fixed Inductors - ELJ-NAR33KF 870358-ELJ-NAR33KF
Manufacturer: Panasonic Win Source Part Number: 870358-ELJ-NAR33KF Series: NA Features: 330 nH Unshielded Wirewound Inductor 190 mA 1.1Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1125DKR-NDR, PCD1125TR, PCD1125CT-NDR, PCD1125DKR, PCD1125CT, ELJ-NAR33KB, ELJNAR33KF, ELJNAR33KB, PCD1125TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870358-ELJ-NAR33KF
Series: NA
Features: 330 nH Unshielded Wirewound Inductor 190 mA 1.1Ohm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1125DKR-NDR, PCD1125TR, PCD1125CT-NDR, PCD1125DKR, PCD1125CT, ELJ-NAR33KB, ELJNAR33KF, ELJNAR33KB, PCD1125TR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-NAR33KF 870358-ELJ-NAR33KF
Product Name SMD 190mA Inductor and Choke Fixed Inductors - ELJ-NAR33KF
Core Material Non-Magnetic, Ferrite
Inductance Range 0.3300 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details