Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-10471

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-10471
AX97 Series SMD Power Shielded Inductors AX97-10471
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-10471-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-10471-ND
Fixed Inductors AX97-10471-ND
470µH Unshielded Wirewound Inductor 120mA 11.55Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 120mA 11.55Ohm Max Nonstandard

Buy Now Datasheet
Inductor, SMT series power, 470uH, 11.55 max ohms, 0.2amps - 70217977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor, SMT series power, 470uH, 11.55 max ohms, 0.2amps
70217977
Inductor, SMT series power, 470uH, 11.55 max ohms, 0.2amps 70217977
Small, Low-Profile Inductors Ideal for High Current Space Limited Designs Applications Notebook Computers PDAs and Pagers DC/DC Converters EMI Filters Battery Charging Circuits

  • Small, Low-Profile Inductors
  • Ideal for High Current
  • Space Limited Designs
    Applications
  • Notebook Computers
  • PDAs and Pagers
  • DC/DC Converters
  • EMI Filters
  • Battery Charging Circuits
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-10471 AX97-10471-ND 70217977
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors Inductor, SMT series power, 470uH, 11.55 max ohms, 0.2amps
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms 11.55 ohms 11.55 ohms
Rated DC Current 120 milliamps 120 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers