Panasonic SMD 4.7uH 165mA Inductor and Choke ELJ-FA4R7KF

Description
1210 Ferrite Inductor 4.7uH 10% 165mA 1.5R SMD T/R Product overview: ELJ-FA4R7KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 165mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 165mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA4R7KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 Ferrite Inductor 4.7uH 10% 165mA 1.5R SMD T/R Product overview: ELJ-FA4R7KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 165mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 165mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA4R7KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 165mA Inductor and Choke - 71-ELJ-FA4R7KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 165mA Inductor and Choke
71-ELJ-FA4R7KF
SMD 4.7uH 165mA Inductor and Choke 71-ELJ-FA4R7KF
1210 Ferrite Inductor 4.7uH 10% 165mA 1.5R SMD T/R Product overview: ELJ-FA4R7KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 165mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 165mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA4R7KF can be used for catalog matching and distributor lookup.

1210 Ferrite Inductor 4.7uH 10% 165mA 1.5R SMD T/R Product overview: ELJ-FA4R7KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 165mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 165mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-FA4R7KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Wire-Wound, 4.7Uh, Smd, Full Reel; Inductance Panasonic - 05X8471 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wire-Wound, 4.7Uh, Smd, Full Reel; Inductance Panasonic
05X8471
Inductor, Wire-Wound, 4.7Uh, Smd, Full Reel; Inductance Panasonic 05X8471
INDUCTOR, WIRE-WOUND, 4.7UH, SMD, FULL REEL; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:-; DC Current Rating:165mA; Product Range:ELJ-FA Series; Inductance Tolerance:± 10%; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, WIRE-WOUND, 4.7UH, SMD, FULL REEL; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:-; DC Current Rating:165mA; Product Range:ELJ-FA Series; Inductance Tolerance:± 10%; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-FA4R7KF 05X8471
Product Name SMD 4.7uH 165mA Inductor and Choke Inductor, Wire-Wound, 4.7Uh, Smd, Full Reel; Inductance Panasonic
Core Material Ferrite
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details