Panasonic Inductor, 47Uh, 10%, 4.3A, Rad; Product Range Panasonic ELC18B470L

Description
INDUCTOR, 47UH, 10%, 4.3A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.3A; Saturation Current (Isat):4.3A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 10%, 4.3A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.3A; Saturation Current (Isat):4.3A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 10%, 4.3A, Rad; Product Range Panasonic - 62W8418 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 10%, 4.3A, Rad; Product Range Panasonic
62W8418
Inductor, 47Uh, 10%, 4.3A, Rad; Product Range Panasonic 62W8418
INDUCTOR, 47UH, 10%, 4.3A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.3A; Saturation Current (Isat):4.3A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 10%, 4.3A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):4.3A; Saturation Current (Isat):4.3A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8418
Product Name Inductor, 47Uh, 10%, 4.3A, Rad; Product Range Panasonic
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers