Panasonic Inductor, 47Uh, 10%, 1.2A, Rad; Product Range Panasonic ELC09D470F

Description
INDUCTOR, 47UH, 10%, 1.2A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.2A; Saturation Current (Isat):1.2A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 47UH, 10%, 1.2A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.2A; Saturation Current (Isat):1.2A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 10%, 1.2A, Rad; Product Range Panasonic - 62W8291 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 10%, 1.2A, Rad; Product Range Panasonic
62W8291
Inductor, 47Uh, 10%, 1.2A, Rad; Product Range Panasonic 62W8291
INDUCTOR, 47UH, 10%, 1.2A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.2A; Saturation Current (Isat):1.2A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 10%, 1.2A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):1.2A; Saturation Current (Isat):1.2A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8291
Product Name Inductor, 47Uh, 10%, 1.2A, Rad; Product Range Panasonic
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers