Panasonic Inductor, 1Mh, 10%, 0.28A, Rad; Product Range Panasonic ELC09D102F

Description
INDUCTOR, 1MH, 10%, 0.28A, RAD; Product Range:ELC-09D Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:2.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, 10%, 0.28A, RAD; Product Range:ELC-09D Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:2.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 10%, 0.28A, Rad; Product Range Panasonic - 62W8274 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 0.28A, Rad; Product Range Panasonic
62W8274
Inductor, 1Mh, 10%, 0.28A, Rad; Product Range Panasonic 62W8274
INDUCTOR, 1MH, 10%, 0.28A, RAD; Product Range:ELC-09D Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:2.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 10%, 0.28A, RAD; Product Range:ELC-09D Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:2.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8274
Product Name Inductor, 1Mh, 10%, 0.28A, Rad; Product Range Panasonic
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details