Panasonic Inductor, 10Uh, 20%, 2.5A, Rad; Product Range Panasonic ELC09D100F

Description
INDUCTOR, 10UH, 20%, 2.5A, RAD; Product Range:ELC-09D Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.5A; Saturation Current (Isat):-; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 20%, 2.5A, RAD; Product Range:ELC-09D Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.5A; Saturation Current (Isat):-; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 20%, 2.5A, Rad; Product Range Panasonic - 62W8272 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 2.5A, Rad; Product Range Panasonic
62W8272
Inductor, 10Uh, 20%, 2.5A, Rad; Product Range Panasonic 62W8272
INDUCTOR, 10UH, 20%, 2.5A, RAD; Product Range:ELC-09D Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.5A; Saturation Current (Isat):-; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 2.5A, RAD; Product Range:ELC-09D Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):2.5A; Saturation Current (Isat):-; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8272
Product Name Inductor, 10Uh, 20%, 2.5A, Rad; Product Range Panasonic
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers