Triad Magnetics Fixed Inductors FIT50-7-B

Description
8.86µH Unshielded Toroidal Inductor 8.1A 11mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
8.86µH Unshielded Toroidal Inductor 8.1A 11mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIT50-7-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIT50-7-B-ND
Fixed Inductors FIT50-7-B-ND
8.86µH Unshielded Toroidal Inductor 8.1A 11mOhm Max Radial, Vertical (Open)

8.86µH Unshielded Toroidal Inductor 8.1A 11mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIT50-7-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1624055-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.8200 microH
View Details
2 suppliers
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details