Panasonic Proximity Sensor ICs EKMC2610111K

Description
PaPIRs MOTION SENSOR 170uA white
Request a Quote
Description
PaPIRs MOTION SENSOR 170uA white
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2309512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309512
Proximity Sensor ICs 2309512
PaPIRs MOTION SENSOR 170uA white

PaPIRs MOTION SENSOR 170uA white

Supplier's Site
Proximity Sensor ICs - 2309513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309513
Proximity Sensor ICs 2309513
PaPIRs MOTION SENSOR 170uA white

PaPIRs MOTION SENSOR 170uA white

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2309512
Product Name Proximity Sensor ICs
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Miniature Wafer Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Other; Wafer
Operation Distance 0.1575 to 0.3937 inch (4 to 10 mm)
View Details
Proximity sensor - SIEF-M30B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details
2 suppliers