Panasonic 2200MHZ Rf Power Divider Splitter EHFFD1509

Description
POWER DIVIDER 2100-2200MHZ Product overview: EHFFD1509 from Panasonic is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EHFFD1509 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER DIVIDER 2100-2200MHZ Product overview: EHFFD1509 from Panasonic is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EHFFD1509 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200MHZ Rf Power Divider Splitter - 851-EHFFD1509 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200MHZ Rf Power Divider Splitter
851-EHFFD1509
2200MHZ Rf Power Divider Splitter 851-EHFFD1509
POWER DIVIDER 2100-2200MHZ Product overview: EHFFD1509 from Panasonic is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EHFFD1509 can be used for catalog matching and distributor lookup.

POWER DIVIDER 2100-2200MHZ Product overview: EHFFD1509 from Panasonic is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EHFFD1509 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - EHFFD1509 - EHFFD1509 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - EHFFD1509
EHFFD1509
RF Power Dividers/Splitters - EHFFD1509 EHFFD1509
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203579-EHFFD1509 Packaging: Bulk Specifications: Isolation (Min) 18dB, 1.6 VSWR (Max) Frequency: 2043 to 2104MHz Operating Insertion Loss: 4dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 203579-EHFFD1509
Packaging: Bulk
Specifications: Isolation (Min) 18dB, 1.6 VSWR (Max)
Frequency: 2043 to 2104MHz Operating
Insertion Loss: 4dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-EHFFD1509 EHFFD1509
Product Name 2200MHZ Rf Power Divider Splitter RF Power Dividers/Splitters - EHFFD1509
Package Type / Form Factor Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDF-2A-1000 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 2000.00 MHz
Insertion Loss 1.80 dB
View Details
0.4 - 2.5 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-0R402SCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 2500.00 MHz
View Details
3 Way Power Divider - 5o32120711 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details