Mini-Circuits 2.225GHZ 2.7GHZ Rf Power Divider Splitter SCN-2-27+

Description
RF PWR DVDR 2.225GHZ-2.7GHZ 6SMD Product overview: SCN-2-27+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.225GHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.225GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-27+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF PWR DVDR 2.225GHZ-2.7GHZ 6SMD Product overview: SCN-2-27+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.225GHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.225GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-27+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCN-2-27+ is an ultra-small ceramic RF power splitter/combiner designed for 2-way operation with a frequency range of 2225 to 2700 MHz. It features a maximum power input of 20W when used as a splitter, with a derating to 6W at 100°C ambient temperature. The device exhibits low insertion loss of 0.4 dB typical, good amplitude unbalance of 0.4 dB typical, and phase unbalance of 2.5 degrees typical. It provides high isolation of 23 dB typical, making it suitable for applications requiring minimal signal interference. The product is constructed using temperature-stable LTCC technology and has a compact size of 0.12,Äù x 0.06,Äù x 0.035,Äù. It is ESD non-sensitive and features wrap-around terminations for enhanced solderability. The SCN-2-27+ is RoHS compliant and is available in various reel sizes for convenience in manufacturing. This splitter is applicable in ISM, MMDS, and WLAN systems, making it a versatile choice for engineers looking for reliable RF power distribution solutions.

Datasheet Summary
Powered by GS/AI

The SCN-2-27+ is an ultra-small ceramic RF power splitter/combiner designed for 2-way operation with a frequency range of 2225 to 2700 MHz. It features a maximum power input of 20W when used as a splitter, with a derating to 6W at 100°C ambient temperature. The device exhibits low insertion loss of 0.4 dB typical, good amplitude unbalance of 0.4 dB typical, and phase unbalance of 2.5 degrees typical. It provides high isolation of 23 dB typical, making it suitable for applications requiring minimal signal interference. The product is constructed using temperature-stable LTCC technology and has a compact size of 0.12,Äù x 0.06,Äù x 0.035,Äù. It is ESD non-sensitive and features wrap-around terminations for enhanced solderability. The SCN-2-27+ is RoHS compliant and is available in various reel sizes for convenience in manufacturing. This splitter is applicable in ISM, MMDS, and WLAN systems, making it a versatile choice for engineers looking for reliable RF power distribution solutions.

Suppliers

Company
Product
Description
Supplier Links
2.225GHZ 2.7GHZ Rf Power Divider Splitter - 851-SCN-2-27+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.225GHZ 2.7GHZ Rf Power Divider Splitter
851-SCN-2-27+
2.225GHZ 2.7GHZ Rf Power Divider Splitter 851-SCN-2-27+
RF PWR DVDR 2.225GHZ-2.7GHZ 6SMD Product overview: SCN-2-27+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.225GHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.225GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-27+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 2.225GHZ-2.7GHZ 6SMD Product overview: SCN-2-27+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.225GHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.225GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-27+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SCN-2-27+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-2-27+CT-ND
RF Power Dividers/Splitters 3157-SCN-2-27+CT-ND
RF Power Divider 2.225GHz ~ 2.7GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2.225GHz ~ 2.7GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCN-2-27+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-2-27+DKR-ND
RF Power Dividers/Splitters 3157-SCN-2-27+DKR-ND
RF Power Divider 2.225GHz ~ 2.7GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2.225GHz ~ 2.7GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCN-2-27+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-2-27+TR-ND
RF Power Dividers/Splitters 3157-SCN-2-27+TR-ND
RF Power Divider 2.225GHz ~ 2.7GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2.225GHz ~ 2.7GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - SCN-2-27+ - SCN-2-27+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCN-2-27+
SCN-2-27+
RF Power Dividers/Splitters - SCN-2-27+ SCN-2-27+
Manufacturer: Mini-Circuits Win Source Part Number: 316812-SCN-2-27+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 316812-SCN-2-27+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - SCN-2-27+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCN-2-27+
RF Power Dividers/Splitters SCN-2-27+
RF Power Divider 2.225 GHz ~ 2.7 GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2.225 GHz ~ 2.7 GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-SCN-2-27+ 3157-SCN-2-27+CT-ND SCN-2-27+ SCN-2-27+
Product Name 2.225GHZ 2.7GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters - SCN-2-27+ RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 6-SMD, No Lead 6-SMD, No Lead
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6005265 - 6005265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Isolation 19.00 dB
View Details
8 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Tx Combiner - 5o8461U1 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Power Splitters/Combiners - WM8PD-0.7-4-B - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors BNC
View Details