Panasonic RF Power Dividers/Splitters - EHF-FD1495 EHF-FD1495

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101521-EHF-FD1495 Packaging: Reel - TR Frequency: 1607 to 1685MHz Operating Insertion Loss: 4dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101521-EHF-FD1495 Packaging: Reel - TR Frequency: 1607 to 1685MHz Operating Insertion Loss: 4dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - EHF-FD1495 - EHF-FD1495 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - EHF-FD1495
EHF-FD1495
RF Power Dividers/Splitters - EHF-FD1495 EHF-FD1495
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101521-EHF-FD1495 Packaging: Reel - TR Frequency: 1607 to 1685MHz Operating Insertion Loss: 4dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101521-EHF-FD1495
Packaging: Reel - TR
Frequency: 1607 to 1685MHz Operating
Insertion Loss: 4dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1685MHZ Rf Power Divider Splitter - 851-EHF-FD1495 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1685MHZ Rf Power Divider Splitter
851-EHF-FD1495
1685MHZ Rf Power Divider Splitter 851-EHF-FD1495
RF PWR DVDR 1607HZ-1685MHZ 0805 Product overview: EHF-FD1495 from Panasonic is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1685MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1685MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EHF-FD1495 can be used for catalog matching and distributor lookup.

RF PWR DVDR 1607HZ-1685MHZ 0805 Product overview: EHF-FD1495 from Panasonic is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1685MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1685MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EHF-FD1495 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - EHF-FD1495 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
EHF-FD1495
RF Power Dividers/Splitters EHF-FD1495
RF Power Divider 1607 Hz ~ 1685 MHz 0805 (2012 Metric)

RF Power Divider 1607 Hz ~ 1685 MHz 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number EHF-FD1495 851-EHF-FD1495 EHF-FD1495
Product Name RF Power Dividers/Splitters - EHF-FD1495 1685MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Frequency 1607.00 MHz 0.00 to 1685.00 MHz 0.00 to 1685.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 to 2GHz – 2 Way Power Divider/Splitter - UIY2PD2828A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - PD18-73LF - PD18-73LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.40 dB
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-ZB8PD-2-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.80 dB
Isolation 17.00 dB
View Details