Panasonic Resonators EFO-S4004E5

Description
CERAMIC RES 4.0000MHZ 33PF SMD
Description
CERAMIC RES 4.0000MHZ 33PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-S4004E5
CERAMIC RES 4.0000MHZ 33PF SMD

CERAMIC RES 4.0000MHZ 33PF SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number EFO-S4004E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 50-ECS-HFR-27.00-B-TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABLS MHz Crystal - ABLS-16.000MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 50 ppm
View Details
7 suppliers