Panasonic Resonators EFO-P6004E5

Description
CERAMIC RES 6.0000MHZ SMD
Description
CERAMIC RES 6.0000MHZ SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-P6004E5
CERAMIC RES 6.0000MHZ SMD

CERAMIC RES 6.0000MHZ SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFO-P6004E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-8-47-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
ABS06W kHz Crystal (Tuning Fork) - ABS06W-32.768KHZ-D-2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 3 pF
View Details
5 suppliers