Interquip Electronics Co., Ltd. Resonator SMCE-3225 50MHz

Description
SMCE-3225 50MHz 18pf 30ppm
Request a Quote
Description
SMCE-3225 50MHz 18pf 30ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
SMCE-3225 50MHz 18pf 30ppm

SMCE-3225 50MHz 18pf 30ppm

Supplier's Site

Technical Specifications

  Interquip Electronics Co., Ltd.
Product Category Resonators
Product Number SMCE-3225 50MHz
Product Name Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details