Panasonic Resonators EFO-P4004E5

Description
CERAMIC RES 4.0000MHZ SMD
Description
CERAMIC RES 4.0000MHZ SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-P4004E5
CERAMIC RES 4.0000MHZ SMD

CERAMIC RES 4.0000MHZ SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFO-P4004E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
ABLNO VCXO Crystal - ABLNO-V-100.000MHZ-T2 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 100 MHz
Frequency Stability 18 ppm
View Details
4 suppliers