Panasonic Resonators - EFO-MN3004A4 EFO-MN3004A4

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 789051-EFO-MN3004A4 Series: EFO-MN Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: Radial, Box - 2 Lead, 5.00mm Pitch Frequency: 3MHz Height: 0.197" (5.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.335" L x 0.158" W (8.50mm x 4.00mm) Alternative Parts (Cross-Reference): PBRC-3.00AR; Introduction Date: February 18, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 789051-EFO-MN3004A4 Series: EFO-MN Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: Radial, Box - 2 Lead, 5.00mm Pitch Frequency: 3MHz Height: 0.197" (5.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.335" L x 0.158" W (8.50mm x 4.00mm) Alternative Parts (Cross-Reference): PBRC-3.00AR; Introduction Date: February 18, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - EFO-MN3004A4 - 789051-EFO-MN3004A4 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - EFO-MN3004A4
789051-EFO-MN3004A4
Resonators - EFO-MN3004A4 789051-EFO-MN3004A4
Manufacturer: Panasonic Electronic Components Win Source Part Number: 789051-EFO-MN3004A4 Series: EFO-MN Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: Radial, Box - 2 Lead, 5.00mm Pitch Frequency: 3MHz Height: 0.197" (5.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.335" L x 0.158" W (8.50mm x 4.00mm) Alternative Parts (Cross-Reference): PBRC-3.00AR; Introduction Date: February 18, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 789051-EFO-MN3004A4
Series: EFO-MN
Packaging: Bulk
Type: Ceramic
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Package: Radial, Box - 2 Lead, 5.00mm Pitch
Frequency: 3MHz
Height: 0.197" (5.00mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Part Status: Obsolete(EOL)
Categories: Crystals, Oscillators, Resonators
Dimension: 0.335" L x 0.158" W (8.50mm x 4.00mm)
Alternative Parts (Cross-Reference): PBRC-3.00AR;
Introduction Date: February 18, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resonators EFO-MN3004A4
CERAMIC RES 3.0000MHZ T/H

CERAMIC RES 3.0000MHZ T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 789051-EFO-MN3004A4 EFO-MN3004A4
Product Name Resonators - EFO-MN3004A4 Resonators
Resonator Type Ceramic; Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-4180 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 418 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
ABM8G MHz Crystal - ABM8G-13.560MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 13.56 MHz
Frequency Stability 30 ppm
View Details
5 suppliers