ECS Inc. International Surface Mount Oscillators ECS-3953M-200-AU-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote Datasheet
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-3953M-200-AU-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-3953M-200-AU-TR
Surface Mount Oscillators ECS-3953M-200-AU-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators -Oscillators Series: ECS-3953M-AU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 20 MHz Function: Enable/Disable Output: HCMOS

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators -Oscillators
Series: ECS-3953M-AU
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 20 MHz
Function: Enable/Disable
Output: HCMOS

Buy Now Datasheet
Oscillators - XC1447DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1447DKR-ND
Oscillators XC1447DKR-ND
20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1447CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1447CT-ND
Oscillators XC1447CT-ND
20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1447TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1447TR-ND
Oscillators XC1447TR-ND
20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey
Product Category Oscillators Oscillators Oscillators
Product Number ECS-3953M-200-AU-TR XC1447DKR-ND
Product Name Surface Mount Oscillators Crystals, Oscillators, Resonators -Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-200-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Surface Mount Crystals - ECS-200-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers