Panasonic Resonators EFO-JM3385E5

Description
CERAMIC RES 33.8680MHZ 10PF SMD
Description
CERAMIC RES 33.8680MHZ 10PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-JM3385E5
CERAMIC RES 33.8680MHZ 10PF SMD

CERAMIC RES 33.8680MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number EFO-JM3385E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-73-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
ABLS MHz Crystal - ABLS-20.000MHZ-B4-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
Frequency Stability 50 ppm
View Details
7 suppliers