ECS Inc. International Ceramic Resonators ZTB

Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTB455E ceramic resonator operates at a frequency of 455 KHz and is designed for low-frequency applications. It features a frequency tolerance of ±2 KHz at +25°C and frequency stability of ±0.3% over a temperature range of -20°C to +80°C. The aging specification is ±0.5% over 10 years. The equivalent series resistance (ESR) is specified at 20 Ohms, with load capacitance values of 100 pF for both C1 and C2. The resonator is RoHS compliant and has a storage temperature range of -20°C to +85°C. It is not compatible with reflow soldering, with a maximum peak solder temperature of +230°C for 5 seconds. Engineers considering this component should note its dimensions of 7.00mm x 3.50mm and a pitch of 5.00mm, making it suitable for through-hole applications.

Datasheet Summary
Powered by GS/AI

The ZTB455E ceramic resonator operates at a frequency of 455 KHz and is designed for low-frequency applications. It features a frequency tolerance of ±2 KHz at +25°C and frequency stability of ±0.3% over a temperature range of -20°C to +80°C. The aging specification is ±0.5% over 10 years. The equivalent series resistance (ESR) is specified at 20 Ohms, with load capacitance values of 100 pF for both C1 and C2. The resonator is RoHS compliant and has a storage temperature range of -20°C to +85°C. It is not compatible with reflow soldering, with a maximum peak solder temperature of +230°C for 5 seconds. Engineers considering this component should note its dimensions of 7.00mm x 3.50mm and a pitch of 5.00mm, making it suitable for through-hole applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - ZTB - ECS Inc. International
Lenexa, KS, United States
Ceramic Resonators
ZTB
Ceramic Resonators ZTB
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Resonators
Product Number ZTB
Product Name Ceramic Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-250-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 25 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECS-TXO-2520MV-320-AN-TR - ECS Inc. International
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Crystals - ECS-260-8-47-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 26 MHz
View Details
4 suppliers
Resonators - ZTB350D-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 7.70mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers