Panasonic Resonators EFO-JM3205E5

Description
CERAMIC RES 32.0000MHZ 10PF SMD
Description
CERAMIC RES 32.0000MHZ 10PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-JM3205E5
CERAMIC RES 32.0000MHZ 10PF SMD

CERAMIC RES 32.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFO-JM3205E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3180 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 318 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM3B MHz Crystal - ABM3B-16.934MHZ-10-B-1-U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16.93 MHz
Frequency Stability 10 ppm
View Details
3 suppliers