Panasonic Resonators EFO-H224MS03

Description
SAW RES 224.5000MHZ T/H
Description
SAW RES 224.5000MHZ T/H

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-H224MS03
SAW RES 224.5000MHZ T/H

SAW RES 224.5000MHZ T/H

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFO-H224MS03
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTA-6.00-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 6 MHz
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABS07AIG kHz Crystal (Tuning Fork) - ABS07AIG-32.768KHZ-1-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
6 suppliers