Abracon, LLC ABS07AIG kHz Crystal (Tuning Fork) ABS07AIG-32.768KHZ-1-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS07AIG kHz Crystal (Tuning Fork) - ABS07AIG-32.768KHZ-1-T - Abracon, LLC
Spicewood, TX, United States
ABS07AIG kHz Crystal (Tuning Fork)
ABS07AIG-32.768KHZ-1-T
ABS07AIG kHz Crystal (Tuning Fork) ABS07AIG-32.768KHZ-1-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS07AIG
  • Type: kHz Crystal (Tuning Fork)
  • Length: 3.2 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 70 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Rating: AEC-Q200
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-1-TDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-1-TCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-1-TTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1352260-ABS07AIG-32.768KHZ-1-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1352260-ABS07AIG-32.768KHZ-1-T
Crystals, Oscillators, Resonators - Crystals 1352260-ABS07AIG-32.768KHZ-1-T
Win Source Part Number: 1352260-ABS07AIG-32. 768KHZ-1-T Category: Crystals, Oscillators, Resonators - Crystals Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 9,000 Ratings: AEC-Q200 Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 80 kOhms Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: Abracon LLC

Win Source Part Number: 1352260-ABS07AIG-32.768KHZ-1-T
Category: Crystals, Oscillators, Resonators - Crystals
Series: ABS07AIG
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 9,000
Ratings: AEC-Q200
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 80 kOhms
Frequency Tolerance: ±10ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Mfr: Abracon LLC

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet
Crystal, Aec-Q200, 32.768Khz, 3.2X1.5Mm; Frequency Nom Abracon - 56AC7526 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Aec-Q200, 32.768Khz, 3.2X1.5Mm; Frequency Nom Abracon
56AC7526
Crystal, Aec-Q200, 32.768Khz, 3.2X1.5Mm; Frequency Nom Abracon 56AC7526
CRYSTAL, AEC-Q200, 32.768KHZ, 3.2X1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:10ppm; Product Range:ABS07AIG Series RoHS Compliant: Yes

CRYSTAL, AEC-Q200, 32.768KHZ, 3.2X1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:10ppm; Product Range:ABS07AIG Series RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals Crystals Crystals
Product Number ABS07AIG-32.768KHZ-1-T 535-ABS07AIG-32.768KHZ-1-TDKR-ND 1352260-ABS07AIG-32.768KHZ-1-T ABS07AIG-32.768KHZ-1-T 56AC7526 ABS07AIG-32.768KHZ-1-T
Product Name ABS07AIG kHz Crystal (Tuning Fork) Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, Aec-Q200, 32.768Khz, 3.2X1.5Mm; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF
ESR 70000 ohms 80000 ohms 80000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45116GC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ABA000110BAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details