Panasonic Resonators EFO-BM1605E5

Description
CERAMIC RES 16.0000MHZ 18PF SMD
Description
CERAMIC RES 16.0000MHZ 18PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-BM1605E5
CERAMIC RES 16.0000MHZ 18PF SMD

CERAMIC RES 16.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFO-BM1605E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-036-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABLSG MHz Crystal - ABLSG-16.9344MHZ-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16.93 MHz
Frequency Stability 30 ppm
View Details
4 suppliers