Panasonic Resonators EFJ-N4005J5B

Description
CERAMIC RES 40.0000MHZ SMD
Description
CERAMIC RES 40.0000MHZ SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFJ-N4005J5B
CERAMIC RES 40.0000MHZ SMD

CERAMIC RES 40.0000MHZ SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFJ-N4005J5B
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-60-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM8G MHz Crystal - ABM8G-24.000MHZ-18-D2Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 30 ppm
View Details
6 suppliers