ECS Inc. International Surface Mount Crystals ECS-60-18-18-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-60-18-18-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-60-18-18-TR
Surface Mount Crystals ECS-60-18-18-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1005530-ECS-60-18-18-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1005530-ECS-60-18-18-TR
Crystals, Oscillators, Resonators - Crystals 1005530-ECS-60-18-18-TR
Win Source Part Number: 1005530-ECS-60-18-18 -TR Category: Crystals, Oscillators, Resonators>Crystals Series: CSM-12 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.098" (2.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 6 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.465" L x 0.217" W (11.80mm x 5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: ECS Inc. Other Names: XC1708TR,ECS601818TR ,Q7930693D,XC1708DKR ,XC1708CT

Win Source Part Number: 1005530-ECS-60-18-18-TR
Category: Crystals, Oscillators, Resonators>Crystals
Series: CSM-12
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 6 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.465" L x 0.217" W (11.80mm x 5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: ECS Inc.
Other Names: XC1708TR,ECS601818TR,Q7930693D,XC1708DKR,XC1708CT

Buy Now Datasheet
Crystals - XC1708DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1708TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1708TR-ND
Crystals XC1708TR-ND
6MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1708CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1708CT-ND
Crystals XC1708CT-ND
6MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey
Product Category Crystals Oscillators Crystals
Product Number ECS-60-18-18-TR 1005530-ECS-60-18-18-TR XC1708DKR-ND
Product Name Surface Mount Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 6 MHz 6 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data