Panasonic SMD 100V 100uF Capacitor EEVFK2A101M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 6767, CHIP Product overview: EEVFK2A101M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 6767, CHIP Product overview: EEVFK2A101M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 100uF Capacitor
58-EEVFK2A101M
SMD 100V 100uF Capacitor 58-EEVFK2A101M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 6767, CHIP Product overview: EEVFK2A101M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A101M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 100V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 6767, CHIP Product overview: EEVFK2A101M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEVFK2A101M can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEVFK2A101M - 1170990-EEVFK2A101M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEVFK2A101M
1170990-EEVFK2A101M
Aluminum Capacitors - EEVFK2A101M 1170990-EEVFK2A101M
Manufacturer: Panasonic Win Source Part Number: 1170990-EEVFK2A101M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170990-EEVFK2A101M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Aluminium Capacitors - 7083756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083756
Aluminium Capacitors 7083756
Panasonic EEVFK2A101M Capacitor

Panasonic EEVFK2A101M Capacitor

Supplier's Site
Aluminium Capacitors - 7083756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083756P
Aluminium Capacitors 7083756P
Ecap 100uF 100V J16 Case FK SMD

Ecap 100uF 100V J16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084655
Aluminium Capacitors 1084655
Ecap 100uF 100V J16 Case FK SMD

Ecap 100uF 100V J16 Case FK SMD

Supplier's Site
Capacitors - EEVFK2A101M - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEVFK2A101M
Capacitors EEVFK2A101M
100uF 100V 594.8mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

100uF 100V 594.8mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 100V, Smd; Capacitor Case / Package Panasonic - 85Y5200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 100V, Smd; Capacitor Case / Package Panasonic
85Y5200
Cap, Alu Elec, Aec-Q200, 100Uf, 100V, Smd; Capacitor Case / Package Panasonic 85Y5200
CAP, ALU ELEC, AEC-Q200, 100UF, 100V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 100V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic
17AC6866
Cap, 100Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic 17AC6866
CAP, 100µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 100µF, 100V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEVFK2A101M 1170990-EEVFK2A101M 7083756 7083756P 1084655 EEVFK2A101M 85Y5200 17AC6866
Product Name SMD 100V 100uF Capacitor Aluminum Capacitors - EEVFK2A101M Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 100V, Smd; Capacitor Case / Package Panasonic Cap, 100Μf, 100V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details