Ecap 680uF 35V H13 Case FK SMD
Ecap 680uF 35V H13 Case FK SMD
680uF 35V 618.8mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 680µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 680µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:35V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 35V H13 CASE FK SMD
680uF 35V 618.8mA@120Hz ±20% SMD,D12.5xL13.5mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7083490 | 7083490P | 9213381 | EEVFK1V681Q | 17AC5339 | 85Y5199 | 70068615 | EEVFK1V681Q |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors | Cap, 680Μf, 35V, Smd; Ae Capacitor Case Panasonic | Cap, 680Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 35V H13 CASE FK SMD | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | |
| Features | Polarized | Polarized | ||||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor |