Panasonic Cap, 33Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic EEVEB2C330SQ

Description
CAP, 33µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:160V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 33µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:160V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5168
Cap, 33Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5168
CAP, 33µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:160V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 33µF, 160V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:160V; ESR:-; Product Range:EB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5168
Product Name Cap, 33Μf, 160V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details