Panasonic Cap, 100Μf, 160V, Smd; Ae Capacitor Case Panasonic EEVEB2C101M

Description
CAP, 100µF, 160V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:160V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 100µF, 160V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:160V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 160V, Smd; Ae Capacitor Case Panasonic - 47AC4920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 160V, Smd; Ae Capacitor Case Panasonic
47AC4920
Cap, 100Μf, 160V, Smd; Ae Capacitor Case Panasonic 47AC4920
CAP, 100µF, 160V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:160V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 160V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:160V; ESR:-; Product Range:FB Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4920
Product Name Cap, 100Μf, 160V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers