50V 1000uF 20% Aluminum Electrolytic Capacitor, 105°C, 1.61A Ripple Product overview: EEV-FK1H102M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1000uF, 1.61A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 1000uF, 1.61A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-FK1H102M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341359-EEV-FK1H102M
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Size / Dimension: 0.630" Dia (16.00mm)
Applications: Automotive
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 125
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Impedance: 73 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEV-FK
Ripple Current @ Low Frequency: 1.208 A @ 120 Hz
Ripple Current @ High Frequency: 1.61 A @ 100 kHz
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
CAP ALUM 1000UF 20% 50V SMD
CAP ALUM 1000UF 20% 50V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEV-FK1H102M | 1341359-EEV-FK1H102M | 96K9480 | EEV-FK1H102M | EEV-FK1H102M |
| Product Name | 50V 1000uF 1.61A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1000Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |