Panasonic Aluminium Capacitors EEUFS1K471SB

Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763810
Aluminium Capacitors 1763810
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Aluminium Capacitors - 1763882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763882
Aluminium Capacitors 1763882
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Cap, 470Μf, 80V, 20%; Capacitance Panasonic - 63AC9395 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 80V, 20%; Capacitance Panasonic
63AC9395
Cap, 470Μf, 80V, 20%; Capacitance Panasonic 63AC9395
CAP, 470µF, 80V, 20%; Capacitance:470µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 470µF, 80V, 20%; Capacitance:470µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763810 63AC9395
Product Name Aluminium Capacitors Cap, 470Μf, 80V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details