CAP, 1000UF, 63VDC, ALU ELEC, RADIAL ROHS COMPLIANT: YES
1000uF 63V 24mΩ@100kHz ±20% 2.988A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 41AH9618 | EEUFS1J102 |
| Product Name | Cap, 1000Uf, 63Vdc, Alu Elec, Radial Rohs Compliant Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |