Panasonic Aluminium Capacitors EEUFS1E222

Description
Al Electrolytic Capacitor FS 25V 2200uF
Request a Quote
Description
Al Electrolytic Capacitor FS 25V 2200uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458514
Aluminium Capacitors 1458514
Al Electrolytic Capacitor FS 25V 2200uF

Al Electrolytic Capacitor FS 25V 2200uF

Supplier's Site
Aluminium Capacitors - 1458421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458421
Aluminium Capacitors 1458421
Al Electrolytic Capacitor FS 25V 2200uF

Al Electrolytic Capacitor FS 25V 2200uF

Supplier's Site
Cap, 2200Μf, 25V, 20%; Capacitance Panasonic - 23AC4498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 25V, 20%; Capacitance Panasonic
23AC4498
Cap, 2200Μf, 25V, 20%; Capacitance Panasonic 23AC4498
CAP, 2200µF, 25V, 20%; Capacitance:2200µF; Voltage Rating:25V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 2200µF, 25V, 20%; Capacitance:2200µF; Voltage Rating:25V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1458514 23AC4498
Product Name Aluminium Capacitors Cap, 2200Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers