Panasonic Cap, 2000Μf, 6.3V, 20%; Capacitance Panasonic EEUFS0J202L

Description
CAP, 2000µF, 6.3V, 20%; Capacitance:2000µF; Voltage Rating:6.3V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Description
CAP, 2000µF, 6.3V, 20%; Capacitance:2000µF; Voltage Rating:6.3V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2000Μf, 6.3V, 20%; Capacitance Panasonic - 23AC4448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2000Μf, 6.3V, 20%; Capacitance Panasonic
23AC4448
Cap, 2000Μf, 6.3V, 20%; Capacitance Panasonic 23AC4448
CAP, 2000µF, 6.3V, 20%; Capacitance:2000µF; Voltage Rating:6.3V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 2000µF, 6.3V, 20%; Capacitance:2000µF; Voltage Rating:6.3V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC4448
Product Name Cap, 2000Μf, 6.3V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers