Panasonic Aluminium Capacitors EEUFR1V680

Description
Panasonic EEUFR1V680 Capacitor
Request a Quote
Description
Panasonic EEUFR1V680 Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1666970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1666970
Aluminium Capacitors 1666970
Panasonic EEUFR1V680 Capacitor

Panasonic EEUFR1V680 Capacitor

Supplier's Site
Capacitors - EEUFR1V680 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1V680
Capacitors EEUFR1V680
68uF 35V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

68uF 35V 130mΩ@100kHz ±20% 455mA@100kHz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 68Μf, 35V, 20%; Capacitance Panasonic - 18AC7283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 35V, 20%; Capacitance Panasonic
18AC7283
Cap, 68Μf, 35V, 20%; Capacitance Panasonic 18AC7283
CAP, 68µF, 35V, 20%; Capacitance:68µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 68µF, 35V, 20%; Capacitance:68µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1666970 EEUFR1V680 18AC7283
Product Name Aluminium Capacitors Capacitors Cap, 68Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C644U7R5CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details