Panasonic Aluminum Capacitors - EEUFR1V122 EEUFR1V122

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056893-EEUFR1V122 Termination: Radial Voltage Rating: 35 V Length: 25 mm Voltage: 35 V Height - Seated (Max): 27.0002 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1.2 mF Tolerance: 20 % Impedance: 15 mΩ Leakage Current: 420 µA ESR (Equivalent Series Resistance): 15 mΩ Ripple Current: 3.19 A Dielectric Material: Aluminium Height: 25 mm Number of Pins: 2 Diameter: 12.5 mm Dissipation Factor: 12 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEU-FR1E122L; EEU-FR1E122LB; 25ZLJ1200M10X25; 35ZLH1200MEFC12.5X25 ; EEU-FM1V122L; EKZN250ELL122MJ25SEE U-FR1V122; EEU-FR1V122.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 35 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Life (Hours): 10000 hours Ripple Current (AC): 3.19 A Lead/Base Style: Straight
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056893-EEUFR1V122 Termination: Radial Voltage Rating: 35 V Length: 25 mm Voltage: 35 V Height - Seated (Max): 27.0002 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1.2 mF Tolerance: 20 % Impedance: 15 mΩ Leakage Current: 420 µA ESR (Equivalent Series Resistance): 15 mΩ Ripple Current: 3.19 A Dielectric Material: Aluminium Height: 25 mm Number of Pins: 2 Diameter: 12.5 mm Dissipation Factor: 12 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEU-FR1E122L; EEU-FR1E122LB; 25ZLJ1200M10X25; 35ZLH1200MEFC12.5X25 ; EEU-FM1V122L; EKZN250ELL122MJ25SEE U-FR1V122; EEU-FR1V122.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 35 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Life (Hours): 10000 hours Ripple Current (AC): 3.19 A Lead/Base Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEUFR1V122 - 1056893-EEUFR1V122 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEUFR1V122
1056893-EEUFR1V122
Aluminum Capacitors - EEUFR1V122 1056893-EEUFR1V122
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056893-EEUFR1V122 Termination: Radial Voltage Rating: 35 V Length: 25 mm Voltage: 35 V Height - Seated (Max): 27.0002 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1.2 mF Tolerance: 20 % Impedance: 15 mΩ Leakage Current: 420 µA ESR (Equivalent Series Resistance): 15 mΩ Ripple Current: 3.19 A Dielectric Material: Aluminium Height: 25 mm Number of Pins: 2 Diameter: 12.5 mm Dissipation Factor: 12 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEU-FR1E122L; EEU-FR1E122LB; 25ZLJ1200M10X25; 35ZLH1200MEFC12.5X25 ; EEU-FM1V122L; EKZN250ELL122MJ25SEE U-FR1V122; EEU-FR1V122.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 35 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Life (Hours): 10000 hours Ripple Current (AC): 3.19 A Lead/Base Style: Straight

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056893-EEUFR1V122
Termination: Radial
Voltage Rating: 35 V
Length: 25 mm
Voltage: 35 V
Height - Seated (Max): 27.0002 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 1.2 mF
Tolerance: 20 %
Impedance: 15 mΩ
Leakage Current: 420 µA
ESR (Equivalent Series Resistance): 15 mΩ
Ripple Current: 3.19 A
Dielectric Material: Aluminium
Height: 25 mm
Number of Pins: 2
Diameter: 12.5 mm
Dissipation Factor: 12 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEU-FR1E122L; EEU-FR1E122LB; 25ZLJ1200M10X25; 35ZLH1200MEFC12.5X25; EEU-FM1V122L; EKZN250ELL122MJ25SEEU-FR1V122; EEU-FR1V122.;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 35 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Diameter: 600 µm
Life (Hours): 10000 hours
Ripple Current (AC): 3.19 A
Lead/Base Style: Straight

Buy Now
Aluminium Capacitors - 7083853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083853
Aluminium Capacitors 7083853
Panasonic EEUFR1V122 Capacitor

Panasonic EEUFR1V122 Capacitor

Supplier's Site
Aluminium Capacitors - 7083853P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083853P
Aluminium Capacitors 7083853P
Capacitor Al FR 1200uF 35V 12.5x25

Capacitor Al FR 1200uF 35V 12.5x25

Supplier's Site
Aluminium Capacitors - 1084780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084780
Aluminium Capacitors 1084780
Capacitor Al FR 1200uF 35V 12.5x25

Capacitor Al FR 1200uF 35V 12.5x25

Supplier's Site
Singapore, Singapore
Through-Hole 35V 1200uF Capacitor
58-EEUFR1V122
Through-Hole 35V 1200uF Capacitor 58-EEUFR1V122
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 1200uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: EEUFR1V122 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 1200uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 1200uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUFR1V122 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 1200uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: EEUFR1V122 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 1200uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 1200uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEUFR1V122 can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 1200Μf, 35V, 20%; Capacitance Panasonic - 92Y6332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Μf, 35V, 20%; Capacitance Panasonic
92Y6332
Cap, 1200Μf, 35V, 20%; Capacitance Panasonic 92Y6332
CAP, 1200µF, 35V, 20%; Capacitance:1200µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1200µF, 35V, 20%; Capacitance:1200µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1056893-EEUFR1V122 7083853 7083853P 58-EEUFR1V122 92Y6332
Product Name Aluminum Capacitors - EEUFR1V122 Aluminium Capacitors Aluminium Capacitors Through-Hole 35V 1200uF Capacitor Cap, 1200Μf, 35V, 20%; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1.20E9 microF 1200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details