Panasonic Aluminium Capacitors EEUFR1H102B

Description
A-FR / 50V / 1000uF / 16x25mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 50V / 1000uF / 16x25mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403907
Aluminium Capacitors 2403907
A-FR / 50V / 1000uF / 16x25mm / 105°C /

A-FR / 50V / 1000uF / 16x25mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403905
Aluminium Capacitors 2403905
A-FR / 50V / 1000uF / 16x25mm / 105°C /

A-FR / 50V / 1000uF / 16x25mm / 105°C /

Supplier's Site
Cap, 1000Μf, 50V, 20%, Reel; Capacitance Panasonic - 24AC4848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 50V, 20%, Reel; Capacitance Panasonic
24AC4848
Cap, 1000Μf, 50V, 20%, Reel; Capacitance Panasonic 24AC4848
CAP, 1000µF, 50V, 20%, REEL; Capacitance:1000µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 50V, 20%, REEL; Capacitance:1000µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8056 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W8056
Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W8056
Aluminium Electrolytic Capacitor, FR Series, 1000 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 1000 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403907 24AC4848 62W8056
Product Name Aluminium Capacitors Cap, 1000Μf, 50V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details